RegalRexnord Link-Belt PKB22663FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22663FH

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22663FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22663FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22663FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22663FH
Link-Belt PKB22663FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22663FH
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22663FH
Product Name Link-Belt PKB22663FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1400 rpm
Load Rating 96500 lbs (43764 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

2-3/4 in. ID, 7-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21444 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.97 inch (75.41 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP2018S - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 0.5000 inch (12.7 mm)
View Details