RegalRexnord Link-Belt PKB22663FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22663FE7

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22663FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22663FE7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22663FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22663FE7
Link-Belt PKB22663FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22663FE7
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22663FE7
Product Name Link-Belt PKB22663FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 850 rpm
Load Rating 96500 lbs (43764 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Steel Production Equipment Bearings -  - JTEKT North America, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details