RegalRexnord Link-Belt PKB22643E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22643E7

Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22643E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22643E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22643E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22643E7
Link-Belt PKB22643E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22643E7
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22643E7
Product Name Link-Belt PKB22643E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 1150 rpm
Load Rating 51100 lbs (23175 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.312
Specs
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Link-Belt 1043Z Pillow Blocks Sleeve Bearings - 1043Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.69 inch (68.26 mm)
Bearing Bronze; Bronze
View Details