RegalRexnord Link-Belt PKB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22639E7

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22639E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22639E7
Link-Belt PKB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22639E7
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22639E7
Product Name Link-Belt PKB22639E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 1350 rpm
Load Rating 38300 lbs (17370 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP21132 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
View Details
2 suppliers