1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PKB22631E7 |
| Product Name | Link-Belt PKB22631E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Diameter | 1.94 inch (49.21 mm) |
| Rated Speed | 1675 rpm |
| Load Rating | 25900 lbs (11746 kg) |
| Housing | Cast Steel |