RegalRexnord Link-Belt PKB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22463EK6

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, 100% Grease Filled, Housing Plugged
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, 100% Grease Filled, Housing Plugged

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22463EK6 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22463EK6
Link-Belt PKB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22463EK6
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, 100% Grease Filled, Housing Plugged

3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, 100% Grease Filled, Housing Plugged

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22463EK6
Product Name Link-Belt PKB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1100 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Two-Bearing Housings - PD Series - SKF/Global
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Diameter 0.9843 to 4.72 inch (25 to 120 mm)
View Details
2 suppliers