RegalRexnord Link-Belt PKB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22451E7

Description
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22451E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22451E7
Link-Belt PKB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22451E7
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22451E7
Product Name Link-Belt PKB22451E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.19 inch (80.96 mm)
Rated Speed 725 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
10 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 37000 rpm
Load Rating 400 lbs (181 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20620 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
View Details
2 suppliers