RegalRexnord Link-Belt PKB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22447FH

Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22447FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22447FH
Link-Belt PKB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22447FH
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22447FH
Product Name Link-Belt PKB22447FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details