RegalRexnord Link-Belt PKB22447FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22447FE7

Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22447FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22447FE7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22447FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22447FE7
Link-Belt PKB22447FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22447FE7
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22447FE7
Product Name Link-Belt PKB22447FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 850 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-1/2 in. ID, 7-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Trunnion Bearing Housing - FSDR..K Series - SKF/Global
Specs
Bearing Type Trunnion Bearing
Bearing / Housing Features Plummer Block
Shaft Diameter 32.48 to 57.48 inch (825 to 1460 mm)
View Details
2 suppliers