RegalRexnord Link-Belt PKB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22428H

Description
1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PKB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PKB22428H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PKB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PKB22428H
Link-Belt PKB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PKB22428H
1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

1 3/4" Mounted Spherical Roller Bearing, Fixed Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PKB22428H
Product Name Link-Belt PKB22428H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.75 inch (44.45 mm)
Rated Speed 3100 rpm
Load Rating 24700 lbs (11202 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-3/16 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20928 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.75 inch (44.45 mm)
View Details
2 suppliers