W.M. Berg SPUR GEARS PJA82-80

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Suppliers

Company
Product
Description
Supplier Links
SPUR GEARS - PJA82-80 - W.M. Berg
Cudahy, WI, United States
SPUR GEARS
PJA82-80
SPUR GEARS PJA82-80
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number PJA82-80
Product Name SPUR GEARS
Gear Type Spur
Number of Teeth 80
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
KHK NSU1-30J8, Module 1, 30 Tooth, Nylon Spur Gears with Steel Core - nsu1-30j8 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details