RegalRexnord Link-Belt PH3Y227N Pillow Blocks Ball Bearings PH3Y227N

Description
1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PH3Y227N Pillow Blocks Ball Bearings - PH3Y227N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PH3Y227N Pillow Blocks Ball Bearings
PH3Y227N
Link-Belt PH3Y227N Pillow Blocks Ball Bearings PH3Y227N
1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PH3Y227N
Product Name Link-Belt PH3Y227N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 5330 rpm
Load Rating 7370 lbs (3342 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP2018S - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 0.5000 inch (12.7 mm)
View Details