RegalRexnord Link-Belt PH3U2E20N Pillow Blocks Ball Bearings PH3U2E20N

Description
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt High Back Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt High Back Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PH3U2E20N Pillow Blocks Ball Bearings - PH3U2E20N - RegalRexnord
Milwaukee, WI, United States
Link-Belt PH3U2E20N Pillow Blocks Ball Bearings
PH3U2E20N
Link-Belt PH3U2E20N Pillow Blocks Ball Bearings PH3U2E20N
1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt High Back Pillow Block, Setscrew Locking, Single Lip Contact Seal

1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt High Back Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PH3U2E20N
Product Name Link-Belt PH3U2E20N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 8000 rpm
Load Rating 4390 lbs (1991 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BCE14A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details