RegalRexnord Link-Belt PH3U235NC Pillow Blocks Ball Bearings PH3U235NC

Description
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed End Cap
Description
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PH3U235NC Pillow Blocks Ball Bearings - PH3U235NC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PH3U235NC Pillow Blocks Ball Bearings
PH3U235NC
Link-Belt PH3U235NC Pillow Blocks Ball Bearings PH3U235NC
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed End Cap

2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PH3U235NC
Product Name Link-Belt PH3U235NC Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 4360 rpm
Load Rating 9800 lbs (4444 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details