RegalRexnord Link-Belt PEU34326E Pillow Blocks Ball Bearings PEU34326E

Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEU34326E Pillow Blocks Ball Bearings - PEU34326E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEU34326E Pillow Blocks Ball Bearings
PEU34326E
Link-Belt PEU34326E Pillow Blocks Ball Bearings PEU34326E
Product Family: Ball Bearing; Line: Link-Belt Mounted

Product Family: Ball Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEU34326E
Product Name Link-Belt PEU34326E Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
1-1/4 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details