RegalRexnord Link-Belt PEU33918Y Pillow Blocks Ball Bearings PEU33918Y

Description
2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, High Temp Grease
Description
2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, High Temp Grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEU33918Y Pillow Blocks Ball Bearings - PEU33918Y - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEU33918Y Pillow Blocks Ball Bearings
PEU33918Y
Link-Belt PEU33918Y Pillow Blocks Ball Bearings PEU33918Y
2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, High Temp Grease

2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, High Temp Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEU33918Y
Product Name Link-Belt PEU33918Y Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 4450 rpm
Load Rating 18390 lbs (8340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN8OPN - TTWN-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 460 lbs (209 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details