RegalRexnord Link-Belt PEU320 Pillow Blocks Ball Bearings PEU320

Description
1 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Expansion Pillow Block, Setscrew Locking, Clearance Seal
Description
1 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Expansion Pillow Block, Setscrew Locking, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEU320 Pillow Blocks Ball Bearings - PEU320 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEU320 Pillow Blocks Ball Bearings
PEU320
Link-Belt PEU320 Pillow Blocks Ball Bearings PEU320
1 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Expansion Pillow Block, Setscrew Locking, Clearance Seal

1 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt Expansion Pillow Block, Setscrew Locking, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59483750 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59483750
Pillow Block/Bearing Housing 59483750
PILLOW BLOCK BALL BEARING, 1 1/4 INCH BORE, CAST IRON HOUSING, TWO BOLT, SET SCREW, 9 1/4 INCH BASE, 2 3/8 INCH BASE TO CENTER HEIGHT, NYLON CAGE, 7550 RPM, 4290 LB LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 1 1/4 INCH BORE, CAST IRON HOUSING, TWO BOLT, SET SCREW, 9 1/4 INCH BASE, 2 3/8 INCH BASE TO CENTER HEIGHT, NYLON CAGE, 7550 RPM, 4290 LB LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PEU320 59483750
Product Name Link-Belt PEU320 Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
Rated Speed 7550 rpm
Load Rating 7490 lbs (3397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Grease Fit Pillow Block Mounted Bearing - BCE20G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details