RegalRexnord Link-Belt PELB7885FRCT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB7885FRCT2

Description
85 mm Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap, Lock Nut and Washer Included
Description
85 mm Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap, Lock Nut and Washer Included

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB7885FRCT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB7885FRCT2 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB7885FRCT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB7885FRCT2
Link-Belt PELB7885FRCT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB7885FRCT2
85 mm Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap, Lock Nut and Washer Included

85 mm Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap, Lock Nut and Washer Included

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB7885FRCT2
Product Name Link-Belt PELB7885FRCT2 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Trunnion Bearing Housing - FSDR..K Series - SKF/Global
Specs
Bearing Type Trunnion Bearing
Bearing / Housing Features Plummer Block
Shaft Diameter 32.48 to 57.48 inch (825 to 1460 mm)
View Details
2 suppliers