RegalRexnord Link-Belt PELB68M140FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB68M140FRC

Description
140 MM Mounted Spherical Roller Bearing Expansion Unit, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
140 MM Mounted Spherical Roller Bearing Expansion Unit, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB68M140FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB68M140FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB68M140FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB68M140FRC
Link-Belt PELB68M140FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB68M140FRC
140 MM Mounted Spherical Roller Bearing Expansion Unit, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

140 MM Mounted Spherical Roller Bearing Expansion Unit, Cast Iron 4-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB68M140FRC
Product Name Link-Belt PELB68M140FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Link-Belt 1010 Pillow Blocks Sleeve Bearings - 1010 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 0.6250 inch (15.87 mm)
Bearing Babbitt
View Details