RegalRexnord Link-Belt PELB6871FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6871FD5

Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB6871FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB6871FD5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB6871FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB6871FD5
Link-Belt PELB6871FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6871FD5
4 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

4 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Split Pillow Block, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB6871FD5
Product Name Link-Belt PELB6871FD5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20928 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.75 inch (44.45 mm)
View Details
2 suppliers