RegalRexnord Link-Belt PELB6871FBC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6871FBC

Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Felt Conact Seal, Closed End Cap
Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Felt Conact Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB6871FBC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB6871FBC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB6871FBC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB6871FBC
Link-Belt PELB6871FBC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6871FBC
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Felt Conact Seal, Closed End Cap

4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Felt Conact Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB6871FBC
Product Name Link-Belt PELB6871FBC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB16 - TSPB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1050 lbs (476 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Link-Belt 3226PT3 Pillow Blocks Sleeve Bearings - 3226PT3 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.62 inch (41.27 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
View Details