RegalRexnord Link-Belt PELB6835RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6835RC

Description
2 3/16" Mounted Spherical Roller Bearing, Expansion unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
2 3/16" Mounted Spherical Roller Bearing, Expansion unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB6835RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB6835RC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB6835RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB6835RC
Link-Belt PELB6835RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6835RC
2 3/16" Mounted Spherical Roller Bearing, Expansion unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

2 3/16" Mounted Spherical Roller Bearing, Expansion unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB6835RC
Product Name Link-Belt PELB6835RC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details