RegalRexnord Link-Belt PELB6835R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6835R

Description
2 3/16" Mounted Spherical Roller Bearing, Expansion unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
2 3/16" Mounted Spherical Roller Bearing, Expansion unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB6835R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB6835R - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB6835R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB6835R
Link-Belt PELB6835R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6835R
2 3/16" Mounted Spherical Roller Bearing, Expansion unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

2 3/16" Mounted Spherical Roller Bearing, Expansion unit, Cast Iron 2-Bolt Split Pillow Block, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB6835R
Product Name Link-Belt PELB6835R Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

12mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Rexnord AMAF5615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMAF5615F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 6.94 inch (176 mm)
View Details