RegalRexnord Link-Belt PELB68103FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB68103FD8C

Description
6 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System, Closed End Cao
Description
6 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System, Closed End Cao

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB68103FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB68103FD8C - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB68103FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB68103FD8C
Link-Belt PELB68103FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB68103FD8C
6 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System, Closed End Cao

6 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D8 Taconite Sealing System, Closed End Cao

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB68103FD8C
Product Name Link-Belt PELB68103FD8C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1/2 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-1/2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Trunnion Bearing Housing - FSDR..K Series - SKF/Global
Specs
Bearing Type Trunnion Bearing
Bearing / Housing Features Plummer Block
Shaft Diameter 32.48 to 57.48 inch (825 to 1460 mm)
View Details
2 suppliers