RegalRexnord Link-Belt PEB22655FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22655FH

Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22655FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22655FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22655FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22655FH
Link-Belt PEB22655FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22655FH
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22655FH
Product Name Link-Belt PEB22655FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1650 rpm
Load Rating 62300 lbs (28254 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
3-1/2 in. ID, 12-19/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.81 inch (96.84 mm)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp - PB1-10M-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details