RegalRexnord Link-Belt PEB22647E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22647E7

Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22647E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22647E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22647E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22647E7
Link-Belt PEB22647E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22647E7
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22647E7
Product Name Link-Belt PEB22647E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1150 rpm
Load Rating 51100 lbs (23175 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB16 - TSSUFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details