RegalRexnord Link-Belt PEB22623E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22623E

Description
1 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter mounted, Spring Loaded Heavy Contact Seal
Description
1 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22623E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22623E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22623E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22623E
Link-Belt PEB22623E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22623E
1 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter mounted, Spring Loaded Heavy Contact Seal

1 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22623E
Product Name Link-Belt PEB22623E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 2750 rpm
Load Rating 17800 lbs (8073 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details