RegalRexnord Link-Belt PEB225M110YFH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB225M110YFH

Description
110mm Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
110mm Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB225M110YFH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB225M110YFH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB225M110YFH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB225M110YFH
Link-Belt PEB225M110YFH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB225M110YFH
110mm Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

110mm Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB225M110YFH
Product Name Link-Belt PEB225M110YFH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
Rated Speed 1300 rpm
Load Rating 109400 lbs (49615 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details