RegalRexnord Link-Belt PEB22567YFE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22567YFE7

Description
4 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal
Description
4 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22567YFE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22567YFE7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22567YFE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22567YFE7
Link-Belt PEB22567YFE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22567YFE7
4 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

4 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22567YFE7
Product Name Link-Belt PEB22567YFE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.19 inch (106 mm)
Rated Speed 775 rpm
Load Rating 109400 lbs (49615 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details