RegalRexnord Link-Belt PEB22555FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22555FE7

Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22555FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22555FE7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22555FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22555FE7
Link-Belt PEB22555FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22555FE7
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22555FE7
Product Name Link-Belt PEB22555FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1000 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Link-Belt 3235PT1 Pillow Blocks Sleeve Bearings - 3235PT1 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.19 inch (55.56 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
View Details