RegalRexnord Link-Belt PEB22539E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22539E7

Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast iron 2-Bolt Pillow Block, double Setscrew Locking Collar, Triple Lip Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast iron 2-Bolt Pillow Block, double Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22539E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22539E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22539E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22539E7
Link-Belt PEB22539E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22539E7
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast iron 2-Bolt Pillow Block, double Setscrew Locking Collar, Triple Lip Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Expansion Cast iron 2-Bolt Pillow Block, double Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22539E7
Product Name Link-Belt PEB22539E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 975 rpm
Load Rating 38300 lbs (17370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
1-3/16 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details