RegalRexnord Link-Belt PEB22532H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22532H

Description
2" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
2" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22532H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22532H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22532H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22532H
Link-Belt PEB22532H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22532H
2" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

2" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59493235 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59493235
Pillow Block/Bearing Housing 59493235
ROLLER BEARING, PILLOW BLOCK, 2 IN BORE, 2 BOLT, 10-1/4 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, PILLOW BLOCK, 2 IN BORE, 2 BOLT, 10-1/4 IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PEB22532H 59493235
Product Name Link-Belt PEB22532H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 2500 rpm
Load Rating 32500 lbs (14739 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB10 - TSSUPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 620 lbs (281 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details