RegalRexnord Link-Belt PEB224M35H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB224M35H

Description
35.00 mm Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
35.00 mm Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB224M35H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB224M35H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB224M35H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB224M35H
Link-Belt PEB224M35H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB224M35H
35.00 mm Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

35.00 mm Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB224M35H
Product Name Link-Belt PEB224M35H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Rated Speed 3600 rpm
Load Rating 17800 lbs (8073 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details