RegalRexnord Link-Belt PEB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22463EK6

Description
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, 100% Grease Fill, Housing Plugged
Description
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, 100% Grease Fill, Housing Plugged

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22463EK6 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22463EK6
Link-Belt PEB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22463EK6
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, 100% Grease Fill, Housing Plugged

3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal, 100% Grease Fill, Housing Plugged

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22463EK6
Product Name Link-Belt PEB22463EK6 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1100 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF080L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details