RegalRexnord Link-Belt PEB22444E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22444E7

Description
2 3/4" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
2 3/4" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22444E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22444E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22444E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22444E7
Link-Belt PEB22444E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22444E7
2 3/4" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

2 3/4" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22444E7
Product Name Link-Belt PEB22444E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.75 inch (69.85 mm)
Rated Speed 850 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
0.1875 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.1875 inch (4.76 mm)
Bearing Sintered Bronze
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details