RegalRexnord Link-Belt PEB22443E4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22443E4

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22443E4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22443E4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22443E4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22443E4
Link-Belt PEB22443E4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22443E4
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22443E4
Product Name Link-Belt PEB22443E4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
1-1/4 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Rexnord AKP5303F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AKP5303F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.19 inch (80.96 mm)
View Details