RegalRexnord Link-Belt PEB22436FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22436FH

Description
2 1/4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 1/4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22436FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22436FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22436FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22436FH
Link-Belt PEB22436FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22436FH
2 1/4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

2 1/4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22436FH
Product Name Link-Belt PEB22436FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.25 inch (57.15 mm)
Rated Speed 2500 rpm
Load Rating 32500 lbs (14739 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SS6UFB8 - TSS6UFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details