RegalRexnord Link-Belt PEB22431H4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22431H4

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22431H4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22431H4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22431H4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22431H4
Link-Belt PEB22431H4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22431H4
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22431H4
Product Name Link-Belt PEB22431H4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
8 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Load Rating 126 lbs (57.09 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details