RegalRexnord Link-Belt PEB22431FHK5 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22431FHK5

Description
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease
Description
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22431FHK5 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22431FHK5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22431FHK5 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22431FHK5
Link-Belt PEB22431FHK5 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22431FHK5
1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22431FHK5
Product Name Link-Belt PEB22431FHK5 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2800 rpm
Load Rating 25900 lbs (11746 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Link-Belt 1024Z Pillow Blocks Sleeve Bearings - 1024Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.5 inch (38.1 mm)
Bearing Bronze; Bronze
View Details