RegalRexnord Link-Belt PEB22426E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22426E7

Description
1 5/8" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
1 5/8" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22426E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22426E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22426E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22426E7
Link-Belt PEB22426E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22426E7
1 5/8" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

1 5/8" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22426E7
Product Name Link-Belt PEB22426E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.62 inch (41.27 mm)
Rated Speed 1850 rpm
Load Rating 24700 lbs (11202 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
2-3/16 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Link-Belt 3263PT3 Pillow Blocks Sleeve Bearings - 3263PT3 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3.94 inch (100 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
View Details