Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.
| W.M. Berg | |
|---|---|
| Product Category | Gears |
| Product Number | PEA83-24 |
| Product Name | SPUR GEARS |
| Gear Type | Spur |
| Number of Teeth | 24 |
| Pressure Angle | 20° |