RegalRexnord Link-Belt PEA363 Pillow Blocks Ball Bearings PEA363

Description
3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEA363 Pillow Blocks Ball Bearings - PEA363 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEA363 Pillow Blocks Ball Bearings
PEA363
Link-Belt PEA363 Pillow Blocks Ball Bearings PEA363
3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEA363
Product Name Link-Belt PEA363 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 2750 rpm
Load Rating 45000 lbs (20408 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp - PB3-20M-HT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details