RegalRexnord Link-Belt PEA339 Pillow Blocks Ball Bearings PEA339

Description
2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEA339 Pillow Blocks Ball Bearings - PEA339 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEA339 Pillow Blocks Ball Bearings
PEA339
Link-Belt PEA339 Pillow Blocks Ball Bearings PEA339
2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEA339
Product Name Link-Belt PEA339 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 4450 rpm
Load Rating 18390 lbs (8340 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details