RegalRexnord Link-Belt PEA323 Pillow Blocks Ball Bearings PEA323

Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEA323 Pillow Blocks Ball Bearings - PEA323 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEA323 Pillow Blocks Ball Bearings
PEA323
Link-Belt PEA323 Pillow Blocks Ball Bearings PEA323
Product Family: Ball Bearing; Line: Link-Belt Mounted

Product Family: Ball Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEA323
Product Name Link-Belt PEA323 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 7550 rpm
Load Rating 7490 lbs (3397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Pillow-Block-Bronze-Self-Align - PB1-250-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details