W.M. Berg SPUR GEARS PDD138X-25

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Suppliers

Company
Product
Description
Supplier Links
SPUR GEARS - PDD138X-25 - W.M. Berg
Cudahy, WI, United States
SPUR GEARS
PDD138X-25
SPUR GEARS PDD138X-25
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number PDD138X-25
Product Name SPUR GEARS
Gear Type Spur
Number of Teeth 25
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-50R1E40, Module 450 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-50r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 20 (Deg) Pressure Angle, Stainless Steel Rack - A 1B12MYKWH7500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Stainless; Stainless Steel
View Details