RegalRexnord Link-Belt PB22655FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22655FHK42

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, 100% Grease Filled, Tighter Clearance to C2
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, 100% Grease Filled, Tighter Clearance to C2

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22655FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22655FHK42 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22655FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22655FHK42
Link-Belt PB22655FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22655FHK42
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, 100% Grease Filled, Tighter Clearance to C2

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, 100% Grease Filled, Tighter Clearance to C2

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22655FHK42
Product Name Link-Belt PB22655FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1650 rpm
Load Rating 62300 lbs (28254 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block/Bearing Housing - 19422604 - Radwell International
Specs
Bearing Type Ball
View Details