RegalRexnord Link-Belt PB22647E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22647E

Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22647E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22647E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22647E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22647E
Link-Belt PB22647E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22647E
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22647E
Product Name Link-Belt PB22647E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1500 rpm
Load Rating 51100 lbs (23175 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM10F036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3937 inch (10 mm)
Load Rating 671 lbs (304 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20515 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 0.9375 inch (23.81 mm)
View Details
2 suppliers