RegalRexnord Link-Belt PB22639HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22639HK4

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, 100% Grease Fill
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, 100% Grease Fill

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22639HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22639HK4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22639HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22639HK4
Link-Belt PB22639HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22639HK4
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, 100% Grease Fill

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, 100% Grease Fill

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22639HK4
Product Name Link-Belt PB22639HK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2300 rpm
Load Rating 38300 lbs (17370 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Miniature Pillow Block Mounted Bearing - BDN5 - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details