RegalRexnord Link-Belt PB22635FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22635FE

Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, adapter mounted, Spring Loaded Heavy Contact Seal
Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, adapter mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22635FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22635FE - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22635FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22635FE
Link-Belt PB22635FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22635FE
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, adapter mounted, Spring Loaded Heavy Contact Seal

2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, adapter mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22635FE
Product Name Link-Belt PB22635FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 1950 rpm
Load Rating 32500 lbs (14739 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
2-1/2 in. ID, 10-5/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details