RegalRexnord Link-Belt PB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22631H

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22631H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22631H
Link-Belt PB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22631H
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22631H
Product Name Link-Belt PB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2800 rpm
Load Rating 25900 lbs (11746 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
5/8 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details